onsemi Logic - Logic - Translators, Level Shifters - MC100EP91DWG MC100EP91DWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207765-MC100EP91DWG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL Output Signal: NECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207765-MC100EP91DWG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL Output Signal: NECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EP91DWG - 207765-MC100EP91DWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EP91DWG
207765-MC100EP91DWG
Logic - Logic - Translators, Level Shifters - MC100EP91DWG 207765-MC100EP91DWG
Manufacturer: ON Semiconductor Win Source Part Number: 207765-MC100EP91DWG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL Output Signal: NECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 207765-MC100EP91DWG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL
Output Signal: NECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 207765-MC100EP91DWG
Product Name Logic - Logic - Translators, Level Shifters - MC100EP91DWG
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74195DC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Complementary
View Details
2 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595APW/GJ - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +6.5
Output Characteristics 3-State
View Details