onsemi 3GHz TSSOP Logic IC MC100EP90DTG

Description
3-Bit ECL to LVPECL Translator, 3GHz, 0.34ns, TSSOP Product overview: MC100EP90DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3GHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EP90DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Bit ECL to LVPECL Translator, 3GHz, 0.34ns, TSSOP Product overview: MC100EP90DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3GHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EP90DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3GHz TSSOP Logic IC
732-MC100EP90DTG
3GHz TSSOP Logic IC 732-MC100EP90DTG
3-Bit ECL to LVPECL Translator, 3GHz, 0.34ns, TSSOP Product overview: MC100EP90DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3GHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EP90DTG can be used for catalog matching and distributor lookup.

3-Bit ECL to LVPECL Translator, 3GHz, 0.34ns, TSSOP Product overview: MC100EP90DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3GHz, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EP90DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100EP90DTG
Product Name 3GHz TSSOP Logic IC
Gate Type Translator
Supply Voltage 5.5V
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers