Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-TSSOP
3.3V/5V triple ECL to LVPECL translator
3.3V/5V triple ECL to LVPECL translator
3.3V/5V triple ECL to LVPECL translator
IC TRANSLATOR UNIDIR 20TSSOP
TRIPLE ECL LOGIC TRANSLATOR, TSSOP-8; No. of Inputs:3Inputs; Output Current:50mA; Propagation Delay:260ps; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC TRNSLTR UNIDIR 20TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-TSSOP
IC TRNSLTR UNIDIR 20TSSOP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100EP90DTGOS-ND | 261511P | 261511 | MC100EP90DTG | 42K0443 | MC100EP90DTG | MC100EP90DTG | MC100EP90DTG |
| Product Name | Translators, Level Shifters | Translator ICs | Translator ICs | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Triple Ecl Logic Translator, Tssop-8; No. Of Inputs Onsemi | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Logic Family | ECL; PECL | ECL; PECL; PECL | PECL; PECL | ECL; ECL | ||||
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; TSSOP | SSOP; Tssop | SSOP; TSSOP | 20-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Output Type | Differential | PECL | PECL | Differential | Differential | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |