Clock Fanout Buffer (Distribution), Multiplexer IC 1:9 750MHz 32-VFQFN Exposed Pad
IC CLK BUFFER 1:9 750MHZ 32QFN
CLOCK DRIVER, 750MHZ, 0 TO 85DEG C; Clock IC Type:Clock Driver; Frequency:750MHz; No. of Outputs:9Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC100EP809MNG-ND | MC100EP809MNG | 15R4287 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Driver, 750Mhz, 0 To 85Deg C; Clock Ic Type Onsemi |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver; Real Time Clock; Clock Driver; Clock Generator |
| Bus Interface | HSTL | ||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; Surface Mount | QFN |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts |