onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EP56DWG MC100EP56DWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216770-MC100EP56DWG Series: 100EP Packaging: Tube Type: Differential Digital Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±3 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Family Name: MC100EP56 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EP56VK4ITR; SY100EP56VK4C; SY100EP56VK4I; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216770-MC100EP56DWG Series: 100EP Packaging: Tube Type: Differential Digital Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±3 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Family Name: MC100EP56 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EP56VK4ITR; SY100EP56VK4C; SY100EP56VK4I; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EP56DWG - 1216770-MC100EP56DWG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EP56DWG
1216770-MC100EP56DWG
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EP56DWG 1216770-MC100EP56DWG
Manufacturer: ON Semiconductor Win Source Part Number: 1216770-MC100EP56DWG Series: 100EP Packaging: Tube Type: Differential Digital Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±3 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Family Name: MC100EP56 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EP56VK4ITR; SY100EP56VK4C; SY100EP56VK4I; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216770-MC100EP56DWG
Series: 100EP
Packaging: Tube
Type: Differential Digital Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±3 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: MC100EP56
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SY100EP56VK4ITR; SY100EP56VK4C; SY100EP56VK4I;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC100EP56DWGOS-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC100EP56DWGOS-ND
Signal Switches, Multiplexers, Decoders MC100EP56DWGOS-ND
Differential Digital Multiplexer 2 x 2:1 20-SOIC

Differential Digital Multiplexer 2 x 2:1 20-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 3GHz SOIC Analog Switch and Multiplexer IC
743-MC100EP56DWG
Dual 3GHz SOIC Analog Switch and Multiplexer IC 743-MC100EP56DWG
Dual 2:1 Diff Mux, 3GHz, 0.47ns, SOIC-20 Product overview: MC100EP56DWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3GHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EP56DWG can be used for catalog matching and distributor lookup.

Dual 2:1 Diff Mux, 3GHz, 0.47ns, SOIC-20 Product overview: MC100EP56DWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3GHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100EP56DWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1216770-MC100EP56DWG MC100EP56DWGOS-ND 743-MC100EP56DWG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100EP56DWG Signal Switches, Multiplexers, Decoders Dual 3GHz SOIC Analog Switch and Multiplexer IC
Supply Voltage (VS) 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922740 - RS Components, Ltd.
Specs
Configuration Triple SPDT
Package Type SOIC; Soic
Number of Pins 16
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details