Manufacturer: ON Semiconductor
Win Source Part Number: 1072818-MC100EP52DR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Standard
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
IC FF D-TYPE 1-ELE 1-BIT 8-SOIC
IC FF D-TYPE 1-ELE 1-BIT 8-SOIC
IC FF D-TYPE SNGL 1BIT 8SOIC
IC FF D-TYPE SNGL 1BIT 8SOIC
IC, D-TYPE FLIP FLOP, 0.33NS, SOIC-8, FULL REEL; Flip-Flop Type:D; Propagation Delay:330ps; Frequency:4GHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:8Pins; Trigger Type:Positive Edge; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1072818-MC100EP52DR2G | MC100EP52DR2G | 488-MC100EP52DR2GTR-ND | MC100EP52DR2G | MC100EP52DR2G | 42K0436 | MC100EP52DR2G |
| Product Name | Logic - Logic - Flip Flops - MC100EP52DR2G | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Ic, D-Type Flip Flop, 0.33Ns, Soic-8, Full Reel; Flip-Flop Type Onsemi | Flip Flops | |
| Triggering | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | Positive-edge Triggered | Positive, Negative | ||||
| Supply Voltage | -3 V ~ -5.5 V | -3V ~ -5.5V | -3V ~ -5.5V | ||||
| fMAX | 3000 MHz | 3000 MHz | 4000 MHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Number of units in IC | 1 |