D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-VFDFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 041453-MC100EP51MNR4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-VFDFN Exposed Pad
Purpose: Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
IC FF D-TYPE SNGL 1BIT 8DFN
IC FF D-TYPE SNGL 1BIT 8DFN
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-VFDFN Exposed Pad
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100EP51MNR4G | MC100EP51MNR4G-ND | 041453-MC100EP51MNR4G | MC100EP51MNR4G | MC100EP51MNR4G | MC100EP51MNR4G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC100EP51MNR4G | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Triggering | Positive-edge Triggered | Positive, Negative | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | |||
| Package Type | SOLCC8 | 8-VFDFN Exposed Pad | 8-VFDFN Exposed Pad | |||
| Logic Family | ECL | |||||
| Flip-Flop Type | D | D | ||||
| Supply Voltage | -3V ~ -5.5V | -3 V ~ -5.5 V | -3V ~ -5.5V |