"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 074366-MC100EP51DTG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Purpose: Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC FF D-TYPE SNGL 1BIT 8TSSOP
D-TYPE FLIP FLOP, 0.37NS, TSSOP-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:375ps; Frequency:3GHz; Output Current:50mA; Logic Case Style:TSSOP; No. of Pins:8Pins; Trigger Type:Positive / Negative Edge RoHS Compliant: Yes
FLIP-FLOP, D-TYPE, 375PS, TSSOP-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:375ps; Frequency:3GHz; Output Current:50mA; Logic Case Style:TSSOP; No. of Pins:8Pins; Trigger Type:Positive / Negative Edge; IC RoHS Compliant: Yes
IC FF D-TYPE SNGL 1BIT 8TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100EP51DTGOS-ND | 074366-MC100EP51DTG | MC100EP51DTG | MC100EP51DTG | 71J5411 | MC100EP51DTG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC100EP51DTG | Flip Flops | Logic - Flip Flops | D-Type Flip Flop, 0.37Ns, Tssop-8; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive, Negative | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | ||||
| Supply Voltage | -3V ~ -5.5V | -3 V ~ -5.5 V | -3V ~ -5.5V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width); SOP; SSOP | TSSOP; TSSOP |