onsemi Flip Flops MC100EP51DR2

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC100EP51DR2-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - MC100EP51DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP51DR2
Flip Flops MC100EP51DR2
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC100EP51DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP51DR2
Logic - Flip Flops MC100EP51DR2
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP51DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP51DR2
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP51DR2
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EP51DR2-ND MC100EP51DR2 MC100EP51DR2 MC100EP51DR2
Product Name Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT377 Octal Edge-Triggered D-type Flip-Flops With Clock Enable - 5962-9314801Q2A - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
Flip Flops - 74LVC16374ABX,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ACT273SJX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details