onsemi Logic - Logic - Flip Flops - MC100EP51D MC100EP51D

Description
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP51D - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EP51D
1216761-MC100EP51D
Logic - Logic - Flip Flops - MC100EP51D 1216761-MC100EP51D
Manufacturer: ON Semiconductor Win Source Part Number: 1216761-MC100EP51D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216761-MC100EP51D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP51D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP51D
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP51D
IC FLIP FLOP ECL RST/CLOCK 8SOIC

IC FLIP FLOP ECL RST/CLOCK 8SOIC

Supplier's Site
Flip Flops - MC100EP51D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP51D
Flip Flops MC100EP51D
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - MC100EP51D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP51D
Flip Flops MC100EP51D
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EP51D 1216761-MC100EP51D MC100EP51D MC100EP51D
Product Name Logic - Logic - Flip Flops - MC100EP51D Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type SOP8; SOP 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3795-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Flip Flops - 74AC574MTCX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details