onsemi Flip Flops MC100EP451MNR4G

Description
IC FF D-TYPE 1-ELE 6-BIT 32-QFN
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 6-BIT 32-QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 488-MC100EP451MNR4GCT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 6-BIT 32-QFN

IC FF D-TYPE 1-ELE 6-BIT 32-QFN

Buy Now Datasheet
Flip Flops - 488-MC100EP451MNR4GTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad

Buy Now Datasheet
Flip Flops - 488-MC100EP451MNR4GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 6-BIT 32-QFN

IC FF D-TYPE 1-ELE 6-BIT 32-QFN

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EP451MNR4G
1216760-MC100EP451MNR4G
Logic - Logic - Flip Flops - MC100EP451MNR4G 1216760-MC100EP451MNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 1216760-MC100EP451MN R4G Series: 100EP Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-VFQFN Exposed Pad Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Master Reset Number of Elements: 1 Number of Bits per Element: 6 Current - Quiescent: 135mA Family Name: MC100EP451 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY100EP451LTG; SY100EP451LTGTR; SY10EP451LTGTR; Introduction Date: April 25, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216760-MC100EP451MNR4G
Series: 100EP
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Current - Quiescent: 135mA
Family Name: MC100EP451
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Alternative Parts (Cross-Reference): SY100EP451LTG; SY100EP451LTGTR; SY10EP451LTGTR;
Introduction Date: April 25, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - MC100EP451MNR4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-VFQFN Exposed Pad

Buy Now Datasheet
Logic - Flip Flops - MC100EP451MNR4G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP451MNR4G
Logic - Flip Flops MC100EP451MNR4G
IC FF D-TYPE SNGL 6BIT 32QFN

IC FF D-TYPE SNGL 6BIT 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP451MNR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP451MNR4G
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP451MNR4G
IC FF D-TYPE SNGL 6BIT 32QFN

IC FF D-TYPE SNGL 6BIT 32QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 488-MC100EP451MNR4GCT-ND 1216760-MC100EP451MNR4G MC100EP451MNR4G MC100EP451MNR4G MC100EP451MNR4G
Product Name Flip Flops Logic - Logic - Flip Flops - MC100EP451MNR4G Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered
Supply Voltage -3V ~ -5.5V -3 V ~ -5.5 V -3V ~ -5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 25S18/BFA - Rochester Electronics
Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP
View Details
4 suppliers
Flip Flops - 1727-3383-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers