onsemi Flip Flops MC100EP451FA

Description
IC FF D-TYPE 1-ELE 6-BIT 32-LQFP
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 6-BIT 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC100EP451FAOS-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 6-BIT 32-LQFP

IC FF D-TYPE 1-ELE 6-BIT 32-LQFP

Buy Now Datasheet
 - MC100EP451FA - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQFP32

D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 6-Bit, Complementary Output, ECL, PQFP32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP451FA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP451FA
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP451FA
IC REGISTER DIFF 6BIT ECL 32LQFP

IC REGISTER DIFF 6BIT ECL 32LQFP

Supplier's Site
Flip Flops - MC100EP451FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP451FA
Flip Flops MC100EP451FA
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP

Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EP451FAOS-ND MC100EP451FA MC100EP451FA MC100EP451FA
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 3V ~ 5.5V 3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT174SJX - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HCT374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
6 suppliers