onsemi 8 Bit Parallel/serial Converter, Lqfp-32; No. Of Inputs Onsemi MC100EP446FAG

Description
8 BIT PARALLEL/SERIAL CONVERTER, LQFP-32; No. of Inputs:8Inputs; Output Current:50mA; Propagation Delay:800ps; No. of Pins:32Pins; Logic Case Style:LQFP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet
Description
8 BIT PARALLEL/SERIAL CONVERTER, LQFP-32; No. of Inputs:8Inputs; Output Current:50mA; Propagation Delay:800ps; No. of Pins:32Pins; Logic Case Style:LQFP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Bit Parallel/serial Converter, Lqfp-32; No. Of Inputs Onsemi - 26K3867 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Parallel/serial Converter, Lqfp-32; No. Of Inputs Onsemi
26K3867
8 Bit Parallel/serial Converter, Lqfp-32; No. Of Inputs Onsemi 26K3867
8 BIT PARALLEL/SERIAL CONVERTER, LQFP-32; No. of Inputs:8Inputs; Output Current:50mA; Propagation Delay:800ps; No. of Pins:32Pins; Logic Case Style:LQFP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°CRoHS Compliant: Yes

8 BIT PARALLEL/SERIAL CONVERTER, LQFP-32; No. of Inputs:8Inputs; Output Current:50mA; Propagation Delay:800ps; No. of Pins:32Pins; Logic Case Style:LQFP; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Level Translators
Product Number 26K3867
Product Name 8 Bit Parallel/serial Converter, Lqfp-32; No. Of Inputs Onsemi
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 7329443P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 1727-74LVC2T45GF,115TR-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers