onsemi 3.4GHz Clock and Timing IC MC100EP446FAG

Description
3.4GHz Clock/Timing IC, 3.2Gbps, 8b, LQFP, -40°C to 85°C Product overview: MC100EP446FAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.4GHz, Clock and Timing IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MC100EP446FAG can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.4GHz Clock/Timing IC, 3.2Gbps, 8b, LQFP, -40°C to 85°C Product overview: MC100EP446FAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.4GHz, Clock and Timing IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MC100EP446FAG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.4GHz Clock and Timing IC
407-MC100EP446FAG
3.4GHz Clock and Timing IC 407-MC100EP446FAG
3.4GHz Clock/Timing IC, 3.2Gbps, 8b, LQFP, -40°C to 85°C Product overview: MC100EP446FAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.4GHz, Clock and Timing IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MC100EP446FAG can be used for catalog matching and distributor lookup.

3.4GHz Clock/Timing IC, 3.2Gbps, 8b, LQFP, -40°C to 85°C Product overview: MC100EP446FAG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.4GHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.4GHz, Clock and Timing IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-MC100EP446FAG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 407-MC100EP446FAG
Product Name 3.4GHz Clock and Timing IC
Package Type Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-1 - 916238-CY2213ZXC-1 - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 16-TSSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
Programmable Timers and Oscillators - LM556CN-ND - DigiKey
Specs
Package Type Through Hole; DIP; "14-DIP (0.300"", 7.62mm)"
Supply Voltage 4.5 to 16 volts
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
2 suppliers