Phase-Frequency Detector, 3.3 V / 5 V, ECL Differential, TSSOP 20 LEAD, 2500-REEL Product overview: MC100EP40DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP40DTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1216755-MC100EP40DTR
Series: 100EP
Packaging: Reel - TR
Type: Phase Frequency Detector
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: NECL, PECL
Output: ECL
PLL: Yes
Divider/Multiplier: No/No
Family Name: MC100EP40
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): CLC016MTCX/NOPB; CLC016MTC/NOPB; CLC016MTCX;
Introduction Date: May 31, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
"Phase Frequency Detector IC 2GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
IC DETECT PHASE FREQ ECL 20TSSOP
IC FREQUENCY DETECTOR 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MC100EP40DTR2G | 1216755-MC100EP40DTR2G | 488-MC100EP40DTR2GTR-ND | MC100EP40DTR2G | MC100EP40DTR2G |
| Product Name | 3.3 V 5 V TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP40DTR2G | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Device Type | Clock Generator | Phase Frequency Detector; Clock Generator | Clock Generator | Yes; Clock Generator | |
| Bus Interface | ECL; ECL | ECL | 1 | ||
| Package Type | Surface Mount | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP |