Manufacturer: ON Semiconductor
Win Source Part Number: 1216754-MC100EP40DTR
Packaging: Reel
Type: Phase Frequency Detector
Mounting Style: SMD
Frequency - Max: 2GHz
Input: NECL, PECL
Output: ECL
PLL: Yes
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: MC100EP40
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Phase-Frequency Detector, 3.3 V / 5 V, ECL Differential, TSSOP 20 LEAD, 2500-REEL Product overview: MC100EP40DTR2 from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP40DTR2 can be used for catalog matching and distributor lookup.
"Phase Frequency Detector IC 2GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
IC DETECT PHASE FREQ ECL 20TSSOP
IC FREQUENCY DETECTOR 20TSSOP
IC DETECT PHASE FREQ ECL 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1216754-MC100EP40DTR2 | 728-MC100EP40DTR2 | 488-MC100EP40DTR2TR-ND | MC100EP40DTR2 | MC100EP40DTR2 | MC100EP40DTR2 |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP40DTR2 | 3.3 V 5 V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Phase Frequency Detector; Clock Generator | Phase Frequency Detector; Clock Generator | Phase Frequency Detector; Clock Generator | Clock Generator | |
| Bus Interface | ECL; ECL | ECL | ECL | ECL; ECL | ||
| Package Type | Surface Mount | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |