2GHz PECL Clock Generator, 3.3V/5V, TSSOP Product overview: MC100EP40DTG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, 3.3V, 5V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2GHz, 3.3V, 5V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MC100EP40DTG can be used for catalog matching and distributor lookup.
"Phase Frequency Detector IC 2GHz 1 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 760116-MC100EP40DTG
Series: 100EP
Packaging: Tube
Type: Phase Frequency Detector
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 2GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: NECL, PECL
Output: ECL
PLL: Yes
Divider/Multiplier: No/No
Family Name: MC100EP40
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): CLC016ACQ; 673M-01; CLC016MTC/NOPB;
Introduction Date: May 31, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC DETECT PHASE FREQ ECL 20TSSOP
IC FREQUENCY DETECTOR 20TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-MC100EP40DTG | MC100EP40DTGOS-ND | 760116-MC100EP40DTG | MC100EP40DTG | MC100EP40DTG |
| Product Name | 2GHz 3.3V 5V TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100EP40DTG | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Rail/Tube | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | Surface Mount; Surface Mount | |
| Frequency | 2000 MHz | 2000 MHz | 2000 MHz | 2000 MHz | 1 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features / Standards | RoHS | Lead-Free |