onsemi Logic - Logic - Flip Flops - MC100EP35DTG MC100EP35DTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216751-MC100EP35DTG Series: 100EP Packaging: Tube Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 50mA Family Name: MC100EP35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): sy100el35zg; SY10EL35ZCTR; SY100EL35ZC; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216751-MC100EP35DTG Series: 100EP Packaging: Tube Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 50mA Family Name: MC100EP35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): sy100el35zg; SY10EL35ZCTR; SY100EL35ZC; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EP35DTG
1216751-MC100EP35DTG
Logic - Logic - Flip Flops - MC100EP35DTG 1216751-MC100EP35DTG
Manufacturer: ON Semiconductor Win Source Part Number: 1216751-MC100EP35DTG Series: 100EP Packaging: Tube Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 50mA Family Name: MC100EP35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): sy100el35zg; SY10EL35ZCTR; SY100EL35ZC; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216751-MC100EP35DTG
Series: 100EP
Packaging: Tube
Type: JK Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -5.5 V
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 50mA
Family Name: MC100EP35
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Alternative Parts (Cross-Reference): sy100el35zg; SY10EL35ZCTR; SY100EL35ZC;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - MC100EP35DTGOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Logic - Flip Flops - MC100EP35DTG - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP35DTG
Logic - Flip Flops MC100EP35DTG
IC FF JK TYPE SNGL 1BIT 8TSSOP

IC FF JK TYPE SNGL 1BIT 8TSSOP

Supplier's Site Datasheet
Flip Flops - MC100EP35DTG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP35DTG
Flip Flops MC100EP35DTG
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP35DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP35DTG
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP35DTG
IC FF JK TYPE SNGL 1BIT 8TSSOP

IC FF JK TYPE SNGL 1BIT 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1216751-MC100EP35DTG MC100EP35DTGOS-ND MC100EP35DTG MC100EP35DTG MC100EP35DTG
Product Name Logic - Logic - Flip Flops - MC100EP35DTG Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage -3 V ~ -5.5 V -3V ~ -5.5V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop; positive edge-trigger; 3-state - 74AHC374PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details