onsemi Logic - Logic - Flip Flops - MC100EP35DT MC100EP35DT

Description
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP35DT - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EP35DT
739855-MC100EP35DT
Logic - Logic - Flip Flops - MC100EP35DT 739855-MC100EP35DT
Manufacturer: ON Semiconductor Win Source Part Number: 739855-MC100EP35DT Manufacturer Homepage: www.onsemi.com Reference case: TSSOP8 Reference Date Code: 1251 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 739855-MC100EP35DT
Manufacturer Homepage: www.onsemi.com
Reference case: TSSOP8
Reference Date Code: 1251
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - MC100EP35DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP35DT
Flip Flops MC100EP35DT
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP35DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP35DT
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP35DT
IC FF JK TYPE SNGL 1BIT 8TSSOP

IC FF JK TYPE SNGL 1BIT 8TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EP35DT 739855-MC100EP35DT MC100EP35DT MC100EP35DT
Product Name Logic - Logic - Flip Flops - MC100EP35DT Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP8; SOP; SSOP TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width); SOP; SSOP
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers
 - 74LVC1G175GF,132 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type XSON6
Logic Family CMOS
View Details
4 suppliers
Logic - Flip Flops - 74ACQ374SCX - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details