onsemi Logic - Logic - Flip Flops - MC100EP35DR2G MC100EP35DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216750-MC100EP35DR2 G Series: 100EP Packaging: Reel - TR Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 50mA Part Status: Obsolete(EOL) Family Name: MC100EP35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY100EL35ZC; SY100EL35ZCTR; SY100EL35ZI TR; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216750-MC100EP35DR2 G Series: 100EP Packaging: Reel - TR Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 50mA Part Status: Obsolete(EOL) Family Name: MC100EP35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY100EL35ZC; SY100EL35ZCTR; SY100EL35ZI TR; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EP35DR2G
1216750-MC100EP35DR2G
Logic - Logic - Flip Flops - MC100EP35DR2G 1216750-MC100EP35DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1216750-MC100EP35DR2 G Series: 100EP Packaging: Reel - TR Type: JK Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Differential Operating Supply Voltage: -3 V ~ -5.5 V Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Current - Quiescent: 50mA Part Status: Obsolete(EOL) Family Name: MC100EP35 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Alternative Parts (Cross-Reference): SY100EL35ZC; SY100EL35ZCTR; SY100EL35ZI TR; Introduction Date: April 12, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216750-MC100EP35DR2G
Series: 100EP
Packaging: Reel - TR
Type: JK Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -5.5 V
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Current - Quiescent: 50mA
Part Status: Obsolete(EOL)
Family Name: MC100EP35
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Alternative Parts (Cross-Reference): SY100EL35ZC; SY100EL35ZCTR; SY100EL35ZI TR;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC100EP35DR2G - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Flip Flops - MC100EP35DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP35DR2G
Flip Flops MC100EP35DR2G
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP35DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP35DR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP35DR2G
IC FF JK TYPE SNGL 1BIT 8SOIC

IC FF JK TYPE SNGL 1BIT 8SOIC

Supplier's Site
Logic - Flip Flops - MC100EP35DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP35DR2G
Logic - Flip Flops MC100EP35DR2G
IC FF JK TYPE SNGL 1BIT 8SOIC

IC FF JK TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1216750-MC100EP35DR2G MC100EP35DR2G MC100EP35DR2G MC100EP35DR2G MC100EP35DR2G
Product Name Logic - Logic - Flip Flops - MC100EP35DR2G Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage -3 V ~ -5.5 V -3V ~ -5.5V
fMAX 3000 MHz 3000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOP8; SOP 8-SOIC (0.154\", 3.90mm Width); SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2003-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 4013BDM - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; CDIP14
Logic Family CMOS
View Details
3 suppliers