onsemi Logic - Logic - Flip Flops - MC100EP35D MC100EP35D

Description
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet
Description
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP35D - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

J-K Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 2-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100EP35D
1216749-MC100EP35D
Logic - Logic - Flip Flops - MC100EP35D 1216749-MC100EP35D
Manufacturer: ON Semiconductor Win Source Part Number: 1216749-MC100EP35D Packaging: Tube Type: JK Type Mounting Style: SMD Output Type: Differential Function: Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 3GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 100EP35 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -5.5V Current - Quiescent (Iq): 50mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1216749-MC100EP35D
Packaging: Tube
Type: JK Type
Mounting Style: SMD
Output Type: Differential
Function: Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: 100EP35
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): -3V ~ -5.5V
Current - Quiescent (Iq): 50mA

Buy Now
Flip Flops - MC100EP35D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP35D
Flip Flops MC100EP35D
Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element JK Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP35D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP35D
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP35D
IC FF JK TYPE SNGL 1BIT 8SOIC

IC FF JK TYPE SNGL 1BIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EP35D 1216749-MC100EP35D MC100EP35D MC100EP35D
Product Name Logic - Logic - Flip Flops - MC100EP35D Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type SOP8; SOP SOIC 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54LS109DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flip Flop ICs - 510043 - RS Components, Ltd.
Specs
Triggering Positive-edge Triggered
Output Characteristics Differential
Propagation Delay 3.5 ns
View Details
3 suppliers