onsemi Logic - Logic - Counters, Dividers - MC100EP33MNR4 MC100EP33MNR4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216748-MC100EP33MNR 4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x2) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-VFDFN Exposed Pad Alternative Parts (Cross-Reference): MC100EP33DTR2G; MC100EP33DT; MC100EP33DTR2; MC100EP33MNR4; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 100EP33 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216748-MC100EP33MNR 4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x2) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-VFDFN Exposed Pad Alternative Parts (Cross-Reference): MC100EP33DTR2G; MC100EP33DT; MC100EP33DTR2; MC100EP33MNR4; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 100EP33 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100EP33MNR4 - 1216748-MC100EP33MNR4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EP33MNR4
1216748-MC100EP33MNR4
Logic - Logic - Counters, Dividers - MC100EP33MNR4 1216748-MC100EP33MNR4
Manufacturer: ON Semiconductor Win Source Part Number: 1216748-MC100EP33MNR 4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Supplier Device Package: 8-DFN (2x2) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-VFDFN Exposed Pad Alternative Parts (Cross-Reference): MC100EP33DTR2G; MC100EP33DT; MC100EP33DTR2; MC100EP33MNR4; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: 100EP33 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216748-MC100EP33MNR4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x2)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-VFDFN Exposed Pad
Alternative Parts (Cross-Reference): MC100EP33DTR2G; MC100EP33DT; MC100EP33DTR2; MC100EP33MNR4;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: 100EP33
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Counters, Dividers - MC100EP33MNR4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC100EP33MNR4-ND
Counters, Dividers MC100EP33MNR4-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Buy Now Datasheet
Logic - Counters, Dividers - MC100EP33MNR4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC100EP33MNR4
Logic - Counters, Dividers MC100EP33MNR4
IC DIVIDER BY4 ECL CLK IN 8-DFN

IC DIVIDER BY4 ECL CLK IN 8-DFN

Supplier's Site Datasheet
Counters, Dividers - MC100EP33MNR4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EP33MNR4
Counters, Dividers MC100EP33MNR4
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100EP33MNR4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100EP33MNR4
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100EP33MNR4
IC DIVIDER BY 4 1-BIT 8DFN

IC DIVIDER BY 4 1-BIT 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 1216748-MC100EP33MNR4 MC100EP33MNR4-ND MC100EP33MNR4 MC100EP33MNR4 MC100EP33MNR4
Product Name Logic - Logic - Counters, Dividers - MC100EP33MNR4 Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3V ~ 5.5V 3 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Division Ratio 4
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
SN74AS869 Synchronous 8-Bit Up/Down Counters - SN74AS869NT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
14-stage binary ripple counter with oscillator - 74HC4060PW-Q100,11 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
Logic - Counters, Dividers - 74HC193PW,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 49 MHz
View Details