Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
Win Source Part Number: 1371214-MC100EP33DG
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 100EP
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MC100EP33
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3 V ~ 5.5 V
Logic Type: Divide-by-4
Reset: Asynchronous
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Count Rate: 4 GHz
DIVIDE-BY-4 ECL DIVIDER, SOIC-8; No. of Inputs:2Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER BY 4 1-BIT 8SOIC
IC DIVIDER DIV X4 ECL CLK 8SOIC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | MC100EP33DGOS-ND | 1371214-MC100EP33DG | 26K3862 | MC100EP33DG | MC100EP33DG | MC100EP33DG |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Divide-By-4 Ecl Divider, Soic-8; No. Of Inputs Onsemi | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers |
| Division Ratio | 4 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC |