onsemi Counters, Dividers MC100EP32MNR4G

Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)
Request a Quote Datasheet
Description
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 488-MC100EP32MNR4GTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100EP32MNR4GTR-ND
Counters, Dividers 488-MC100EP32MNR4GTR-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Buy Now Datasheet
Counters, Dividers - 488-MC100EP32MNR4GCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100EP32MNR4GCT-ND
Counters, Dividers 488-MC100EP32MNR4GCT-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Buy Now Datasheet
Counters, Dividers - 488-MC100EP32MNR4GDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100EP32MNR4GDKR-ND
Counters, Dividers 488-MC100EP32MNR4GDKR-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Buy Now Datasheet
Counters, Dividers - 1990-MC100EP32MNR4GCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1990-MC100EP32MNR4GCT-ND
Counters, Dividers 1990-MC100EP32MNR4GCT-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC100EP32MNR4G - 107246-MC100EP32MNR4G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EP32MNR4G
107246-MC100EP32MNR4G
Logic - Logic - Counters, Dividers - MC100EP32MNR4G 107246-MC100EP32MNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 107246-MC100EP32MNR4 G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DFN (2x2) Supply Voltage - Operating: 3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 107246-MC100EP32MNR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DFN (2x2)
Supply Voltage - Operating: 3 V to 5.5 V

Buy Now Datasheet
Counters, Dividers - MC100EP32MNR4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EP32MNR4G
Counters, Dividers MC100EP32MNR4G
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-DFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100EP32MNR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100EP32MNR4G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100EP32MNR4G
IC DIVIDER BY 2 1-BIT 8DFN

IC DIVIDER BY 2 1-BIT 8DFN

Supplier's Site
Logic - Counters, Dividers - MC100EP32MNR4G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC100EP32MNR4G
Logic - Counters, Dividers MC100EP32MNR4G
IC DIVIDER BY 2 ECL CLK IN 8-DFN

IC DIVIDER BY 2 ECL CLK IN 8-DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 488-MC100EP32MNR4GTR-ND 107246-MC100EP32MNR4G MC100EP32MNR4G MC100EP32MNR4G MC100EP32MNR4G
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC100EP32MNR4G Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Division Ratio 2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad 8-DFN (2x2) 8-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data