onsemi Logic - Logic - Counters, Dividers - MC100EP32DT MC100EP32DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216743-MC100EP32DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216743-MC100EP32DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100EP32DT - 1216743-MC100EP32DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EP32DT
1216743-MC100EP32DT
Logic - Logic - Counters, Dividers - MC100EP32DT 1216743-MC100EP32DT
Manufacturer: ON Semiconductor Win Source Part Number: 1216743-MC100EP32DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216743-MC100EP32DT
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - MC100EP32DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EP32DT
Counters, Dividers MC100EP32DT
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Counters, Dividers - MC100EP32DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EP32DT
Counters, Dividers MC100EP32DT
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100EP32DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100EP32DT
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100EP32DT
IC DIVIDER DIV X2 ECL CLK 8TSSOP

IC DIVIDER DIV X2 ECL CLK 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 1216743-MC100EP32DT MC100EP32DT MC100EP32DT
Product Name Logic - Logic - Counters, Dividers - MC100EP32DT Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Clock Frequency 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Presettable synchronous 4-bit binary up/down counter - 74HC193PW-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
6 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BME4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
Counter - Up/Down Counter - 750-404/000-004 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details