Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Win Source Part Number: 1371212-MC100EP32DG
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: 100EP
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: 100EP32
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3 V ~ 5.5 V
Logic Type: Divide-by-2
Reset: Asynchronous
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Count Rate: 4 GHz
IC DIVIDER BY 2 1-BIT 8SOIC
DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:2Inputs; Clock Frequency:4GHz; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER DIV X2 ECL CLK 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | MC100EP32DGOS-ND | 1371212-MC100EP32DG | MC100EP32DG | 42K0424 | MC100EP32DG | MC100EP32DG |
| Product Name | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Divide-By-2 Ecl Divider, Soic-8; No. Of Inputs Onsemi | Counters, Dividers | Logic - Counters, Dividers |
| Division Ratio | 2 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |