onsemi Logic - Logic - Counters, Dividers - MC100EP32D MC100EP32D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216741-MC100EP32D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216741-MC100EP32D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100EP32D - 1216741-MC100EP32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100EP32D
1216741-MC100EP32D
Logic - Logic - Counters, Dividers - MC100EP32D 1216741-MC100EP32D
Manufacturer: ON Semiconductor Win Source Part Number: 1216741-MC100EP32D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216741-MC100EP32D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Counters, Dividers - MC100EP32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EP32D
Counters, Dividers MC100EP32D
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - MC100EP32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100EP32D
Counters, Dividers MC100EP32D
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100EP32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100EP32D
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100EP32D
IC DIVIDER DIV X2 ECL CLK 8SOIC

IC DIVIDER DIV X2 ECL CLK 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 1216741-MC100EP32D MC100EP32D MC100EP32D
Product Name Logic - Logic - Counters, Dividers - MC100EP32D Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Clock Frequency 4000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74F163ASCX - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 120 MHz
View Details
12 Stage Binary Ripple Counter, Dip16; Logic Family / Base Number Nexperia - 10WX5431 - Newark, An Avnet Company
Specs
Counter Type Binary Ripple
Supply Voltage 4.5V
Package Type DIP
View Details
CD74HC190 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter - CD74HC190NSR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
6 suppliers
Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details