Manufacturer: ON Semiconductor
Win Source Part Number: 1216738-MC100EP31DG
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 100EP31
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): -3V ~ -5.5V
Current - Quiescent (Iq): 45mA
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, 100E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
IC FF D-TYPE SNGL 1BIT 8SOIC
IC, SM, LOGIC, ECL, FLIP-FLOP; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:340ps; Frequency:3GHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC, D-TYPE FLIP FLOP, 0.34NS, SOIC-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:340ps; Frequency:3GHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:8Pins; Trigger Type:Positive Edge; Product Range:-RoHS Compliant: Yes
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1216738-MC100EP31DG | MC100EP31DGOS-ND | MC100EP31DG | MC100EP31DG | 41X8109 | MC100EP31DG |
| Product Name | Logic - Logic - Flip Flops - MC100EP31DG | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Ic, Sm, Logic, Ecl, Flip-Flop; Logic Family / Base Number Onsemi | Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | -3V ~ -5.5V | -3V ~ -5.5V | -3V ~ -5.5V | |||
| fMAX | 3000 MHz | 3000 MHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC | "8-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC-8; SOIC | SOIC; SOIC | 8-SOIC (0.154\", 3.90mm Width); SOIC |