onsemi Dual 3GHz 5.5V QFN Logic IC MC100EP29MNTXG

Description
3GHz ECL Dual D Flip-Flop, QFN, Pos Edge, 2-Bit, 5.5V Product overview: MC100EP29MNTXG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, 5.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3GHz, 5.5V, QFN, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP29MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3GHz ECL Dual D Flip-Flop, QFN, Pos Edge, 2-Bit, 5.5V Product overview: MC100EP29MNTXG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, 5.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3GHz, 5.5V, QFN, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP29MNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3GHz 5.5V QFN Logic IC
706-MC100EP29MNTXG
Dual 3GHz 5.5V QFN Logic IC 706-MC100EP29MNTXG
3GHz ECL Dual D Flip-Flop, QFN, Pos Edge, 2-Bit, 5.5V Product overview: MC100EP29MNTXG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, 5.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3GHz, 5.5V, QFN, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP29MNTXG can be used for catalog matching and distributor lookup.

3GHz ECL Dual D Flip-Flop, QFN, Pos Edge, 2-Bit, 5.5V Product overview: MC100EP29MNTXG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, 5.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3GHz, 5.5V, QFN, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP29MNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC100EP29MNTXG
Product Name Dual 3GHz 5.5V QFN Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC09J/B - Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Gates and Inverters - 74AHCT00D/S400,118 - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details