Manufacturer: ON Semiconductor
Win Source Part Number: 1216736-MC100EP29DTR
Series: 100EP
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Current - Quiescent: 57mA
Family Name: MC100EP29
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Alternative Parts (Cross-Reference): SY100EL29VZCTR; SY100EL29VZC; SY100EL29VZI;
Introduction Date: April 12, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC FF D-TYPE 2-ELE 1-BIT
"Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE 2-ELE 1-BIT
IC FF D-TYPE DUAL 1BIT 20TSSOP
Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 20TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1216736-MC100EP29DTR2G | 488-MC100EP29DTR2GCT-ND | MC100EP29DTR2G | MC100EP29DTR2G | MC100EP29DTR2G |
| Product Name | Logic - Logic - Flip Flops - MC100EP29DTR2G | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Supply Voltage | -3 V ~ -5.5 V | -3V ~ -5.5V | -3V ~ -5.5V | ||
| fMAX | 3000 MHz | 3000 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP |