onsemi Dual 3GHz TSSOP Logic IC MC100EP29DTR2G

Description
3GHz ECL D Flip-Flop, Dual Diff, Pos Edge, TSSOP, 2 Circuits Product overview: MC100EP29DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3GHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP29DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3GHz ECL D Flip-Flop, Dual Diff, Pos Edge, TSSOP, 2 Circuits Product overview: MC100EP29DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3GHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP29DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3GHz TSSOP Logic IC
706-MC100EP29DTR2G
Dual 3GHz TSSOP Logic IC 706-MC100EP29DTR2G
3GHz ECL D Flip-Flop, Dual Diff, Pos Edge, TSSOP, 2 Circuits Product overview: MC100EP29DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3GHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP29DTR2G can be used for catalog matching and distributor lookup.

3GHz ECL D Flip-Flop, Dual Diff, Pos Edge, TSSOP, 2 Circuits Product overview: MC100EP29DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3GHz, TSSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MC100EP29DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MC100EP29DTR2G
Product Name Dual 3GHz TSSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 74AHC1G08GW,165 - 765123-74AHC1G08GW,165 - Win Source Electronics
Specs
Gate Type NOT; AND; AND Gate
Supply Voltage 2 V ~ 5.5 V
Inputs 2
View Details
6 suppliers
Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Logic - Gates and Inverters - 38510/38302B2A - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details