onsemi Flip Flops MC100EP29DTR2

Description
"Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC100EP29DTR2OSTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - MC100EP29DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100EP29DTR2
Flip Flops MC100EP29DTR2
Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100EP29DTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100EP29DTR2
Integrated Circuits (ICs) - Logic - Flip Flops MC100EP29DTR2
IC FF D-TYPE DUAL 1BIT 20TSSOP

IC FF D-TYPE DUAL 1BIT 20TSSOP

Supplier's Site
Logic - Flip Flops - MC100EP29DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100EP29DTR2
Logic - Flip Flops MC100EP29DTR2
IC FF D-TYPE DUAL 1BIT 20TSSOP

IC FF D-TYPE DUAL 1BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC100EP29DTR2OSTR-ND MC100EP29DTR2 MC100EP29DTR2 MC100EP29DTR2
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative
Supply Voltage -3V ~ -5.5V -3V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC377D-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374CTPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
2 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ABT74N,112 - Lingto Electronic Limited
Specs
fMAX 250 MHz
Low-level Output Current (Sink) 20 mA
High-level Output Current (Source) 15 mA
View Details