onsemi Dual 1GHz 2.5V QFN Logic IC MC100EP210SMNG

Description
1GHz Dual LVDS Clock Buffer, 1:5 Diff, 2.5V, QFN Product overview: MC100EP210SMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 2.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1GHz, 2.5V, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SMNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1GHz Dual LVDS Clock Buffer, 1:5 Diff, 2.5V, QFN Product overview: MC100EP210SMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 2.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1GHz, 2.5V, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SMNG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 1GHz 2.5V QFN Logic IC - 764-MC100EP210SMNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1GHz 2.5V QFN Logic IC
764-MC100EP210SMNG
Dual 1GHz 2.5V QFN Logic IC 764-MC100EP210SMNG
1GHz Dual LVDS Clock Buffer, 1:5 Diff, 2.5V, QFN Product overview: MC100EP210SMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 2.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1GHz, 2.5V, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SMNG can be used for catalog matching and distributor lookup.

1GHz Dual LVDS Clock Buffer, 1:5 Diff, 2.5V, QFN Product overview: MC100EP210SMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 2.5V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1GHz, 2.5V, QFN, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SMNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-MC100EP210SMNG
Product Name Dual 1GHz 2.5V QFN Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
Gates and Inverters - 74AHCT2G00DP-Q100H-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers