Win Source Part Number: 1207538-MC100EP210SM
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100EP
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 1 GHz
Number of Circuits: 2
Standard Package: 74
Mounting: SMD (SMT)
Input: LVDS, LVPECL
Output: LVDS
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MC100EP210SMNG.;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC100EP210SMNG
Base Product Number: MC100
Clock Fanout Buffer (Distribution) IC 1:5 1GHz 32-VFQFN Exposed Pad
CLOCK DRIVER, 1GHZ, QFN-32; Clock IC Type:Clock Driver; Frequency:1GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:32Pins; IC Output Type:LVDS; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1207538-MC100EP210SMNG | MC100EP210SMNG-ND | 02M9762 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Driver, 1Ghz, Qfn-32; Clock Ic Type Onsemi |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock; Clock Driver |
| Bus Interface | LVDS; LVDS | LVDS | |
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Surface Mount; 32-VFQFN Exposed Pad | QFN |
| Supply Voltage | 2.38 to 2.62 volts | 2.38 to 2.62 volts | 2.38 to 2.62 volts |