onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP210SFAR2G MC100EP210SFAR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072797-MC100EP210SF AR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072797-MC100EP210SF AR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP210SFAR2G
1072797-MC100EP210SFAR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP210SFAR2G 1072797-MC100EP210SFAR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1072797-MC100EP210SF AR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072797-MC100EP210SFAR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - 488-MC100EP210SFAR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-MC100EP210SFAR2GDKR-ND
Clock Buffers, Drivers 488-MC100EP210SFAR2GDKR-ND
IC CLK BUFFER 1:5 1GHZ 32LQFP

IC CLK BUFFER 1:5 1GHZ 32LQFP

Buy Now Datasheet
Clock Buffers, Drivers - 488-MC100EP210SFAR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-MC100EP210SFAR2GTR-ND
Clock Buffers, Drivers 488-MC100EP210SFAR2GTR-ND
Clock Fanout Buffer (Distribution) IC 1:5 1GHz 32-LQFP

Clock Fanout Buffer (Distribution) IC 1:5 1GHz 32-LQFP

Buy Now Datasheet
Clock Buffers, Drivers - 488-MC100EP210SFAR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-MC100EP210SFAR2GCT-ND
Clock Buffers, Drivers 488-MC100EP210SFAR2GCT-ND
IC CLK BUFFER 1:5 1GHZ 32LQFP

IC CLK BUFFER 1:5 1GHZ 32LQFP

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100EP210SFAR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100EP210SFAR2G
Clock/Timing - Clock Buffers, Drivers MC100EP210SFAR2G
IC CLK BUFFER 1:5 1GHZ 32LQFP

IC CLK BUFFER 1:5 1GHZ 32LQFP

Supplier's Site Datasheet
Clock Driver, 1Ghz, Lqfp-32, Full Reel; Clock Ic Type Onsemi - 45J0942 - Newark, An Avnet Company
Chicago, IL, United States
Clock Driver, 1Ghz, Lqfp-32, Full Reel; Clock Ic Type Onsemi
45J0942
Clock Driver, 1Ghz, Lqfp-32, Full Reel; Clock Ic Type Onsemi 45J0942
CLOCK DRIVER, 1GHZ, LQFP-32, FULL REEL; Clock IC Type:Clock Driver; Frequency:1GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:LQFP; No. of Pins:32Pins; IC Output Type:LVDS RoHS Compliant: Yes

CLOCK DRIVER, 1GHZ, LQFP-32, FULL REEL; Clock IC Type:Clock Driver; Frequency:1GHz; No. of Outputs:5Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:LQFP; No. of Pins:32Pins; IC Output Type:LVDS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1072797-MC100EP210SFAR2G 488-MC100EP210SFAR2GDKR-ND MC100EP210SFAR2G 45J0942
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100EP210SFAR2G Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Driver, 1Ghz, Lqfp-32, Full Reel; Clock Ic Type Onsemi
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock; Clock Driver
Bus Interface LVDS; LVDS LVDS
Package Type Surface Mount; 32-LQFP (7x7) Surface Mount; 32-LQFP Surface Mount; Surface Mount LQFP
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - AD800-52BRZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details