onsemi Dual 2.5 V Logic IC MC100EP210SFAR2G

Description
Clock Driver, 1:5 Differential, Dual LVDS, 2.5 V, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100EP210SFAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.5 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SFAR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Driver, 1:5 Differential, Dual LVDS, 2.5 V, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100EP210SFAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.5 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SFAR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2.5 V Logic IC
764-MC100EP210SFAR2G
Dual 2.5 V Logic IC 764-MC100EP210SFAR2G
Clock Driver, 1:5 Differential, Dual LVDS, 2.5 V, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100EP210SFAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.5 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SFAR2G can be used for catalog matching and distributor lookup.

Clock Driver, 1:5 Differential, Dual LVDS, 2.5 V, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100EP210SFAR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.5 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SFAR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-MC100EP210SFAR2G
Product Name Dual 2.5 V Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4012BDCQR - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-74AHC3G14DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Logic Gates - 2222717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details