onsemi Dual 1GHz 2.5V Logic IC MC100EP210SFAG

Description
1GHz LVDS Clock Buffer, 1:5 Diff, Dual, 2.5V, LQFP Product overview: MC100EP210SFAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 2.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1GHz, 2.5V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SFAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1GHz LVDS Clock Buffer, 1:5 Diff, Dual, 2.5V, LQFP Product overview: MC100EP210SFAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 2.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1GHz, 2.5V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SFAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1GHz 2.5V Logic IC
764-MC100EP210SFAG
Dual 1GHz 2.5V Logic IC 764-MC100EP210SFAG
1GHz LVDS Clock Buffer, 1:5 Diff, Dual, 2.5V, LQFP Product overview: MC100EP210SFAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 2.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1GHz, 2.5V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SFAG can be used for catalog matching and distributor lookup.

1GHz LVDS Clock Buffer, 1:5 Diff, Dual, 2.5V, LQFP Product overview: MC100EP210SFAG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1GHz, 2.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 1GHz, 2.5V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100EP210SFAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-MC100EP210SFAG
Product Name Dual 1GHz 2.5V Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
Gates and Inverters - 74AHC86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers