onsemi No. Of Taps Onsemi MC100EP196FAG.

Description
No. of Taps:1024; Delay Time per Tap:2.4ns; Total Delay Time:12.4ns; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
No. of Taps:1024; Delay Time per Tap:2.4ns; Total Delay Time:12.4ns; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Taps Onsemi - 15AC3458 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Taps Onsemi
15AC3458
No. Of Taps Onsemi 15AC3458
No. of Taps:1024; Delay Time per Tap:2.4ns; Total Delay Time:12.4ns; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

No. of Taps:1024; Delay Time per Tap:2.4ns; Total Delay Time:12.4ns; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:LQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Delay Lines
Product Number 15AC3458
Product Name No. Of Taps Onsemi
Time Delay 12.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Delay Lines & Timing Elements - 1898477P - RS Components, Ltd.
Specs
Package Type SOIC
View Details
Triple Analog Video Delay Line - EL9115ILZ-T7 - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Delay Line Technology Analog
Time Delay 2 to 70 ns
View Details