onsemi Logic - Logic - Specialty Logic - MC100EP17DW MC100EP17DW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 732470-MC100EP17DW Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Resolution: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 100EP17 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 732470-MC100EP17DW Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Resolution: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 100EP17 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EP17DW - 732470-MC100EP17DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP17DW
732470-MC100EP17DW
Logic - Logic - Specialty Logic - MC100EP17DW 732470-MC100EP17DW
Manufacturer: ON Semiconductor Win Source Part Number: 732470-MC100EP17DW Packaging: Tube Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Resolution: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: 100EP17 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 732470-MC100EP17DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3V ~ 5.5V
Resolution: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: 100EP17
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 732470-MC100EP17DW
Product Name Logic - Logic - Specialty Logic - MC100EP17DW
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC132D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 54LS21J - 162945-54LS21J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Inverters ICs - 1219603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details