onsemi Quad TSSOP Logic IC MC100EP17DTR2G

Description
Quad Differential Driver / Receiver, TSSOP 20 LEAD, 2500-REEL Product overview: MC100EP17DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP17DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Differential Driver / Receiver, TSSOP 20 LEAD, 2500-REEL Product overview: MC100EP17DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP17DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad TSSOP Logic IC
703-MC100EP17DTR2G
Quad TSSOP Logic IC 703-MC100EP17DTR2G
Quad Differential Driver / Receiver, TSSOP 20 LEAD, 2500-REEL Product overview: MC100EP17DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP17DTR2G can be used for catalog matching and distributor lookup.

Quad Differential Driver / Receiver, TSSOP 20 LEAD, 2500-REEL Product overview: MC100EP17DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP17DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC100EP17DTR2G - 1216723-MC100EP17DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP17DTR2G
1216723-MC100EP17DTR2G
Logic - Logic - Specialty Logic - MC100EP17DTR2G 1216723-MC100EP17DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1216723-MC100EP17DTR 2G Series: 100EP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 4 Family Name: MC100EP17 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MC100EP17DT; MC100EP17DTG; Introduction Date: April 01, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216723-MC100EP17DTR2G
Series: 100EP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 4
Family Name: MC100EP17
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MC100EP17DT; MC100EP17DTG;
Introduction Date: April 01, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100EP17DTR2G 1216723-MC100EP17DTR2G
Product Name Quad TSSOP Logic IC Logic - Logic - Specialty Logic - MC100EP17DTR2G
Gate Type Buffer/Driver; Receiver Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS27LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Inverters ICs - 9210297P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 74AHC1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers