onsemi Logic - Logic - Specialty Logic - MC100EP17DTR2 MC100EP17DTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072795-MC100EP17DTR 2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 4 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Alternative Parts (Cross-Reference): MC10EP17DWR2G; MC10EP17DWG; MC100EP17DTR2; MC100EP17DWR2G; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072795-MC100EP17DTR 2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 4 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Alternative Parts (Cross-Reference): MC10EP17DWR2G; MC10EP17DWG; MC100EP17DTR2; MC100EP17DWR2G; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EP17DTR2 - 1072795-MC100EP17DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP17DTR2
1072795-MC100EP17DTR2
Logic - Logic - Specialty Logic - MC100EP17DTR2 1072795-MC100EP17DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 1072795-MC100EP17DTR 2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Number of Bits: 4 Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Alternative Parts (Cross-Reference): MC10EP17DWR2G; MC10EP17DWG; MC100EP17DTR2; MC100EP17DWR2G; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072795-MC100EP17DTR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Number of Bits: 4
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Alternative Parts (Cross-Reference): MC10EP17DWR2G; MC10EP17DWG; MC100EP17DTR2; MC100EP17DWR2G;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad Logic IC - 703-MC100EP17DTR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Logic IC
703-MC100EP17DTR2
Quad Logic IC 703-MC100EP17DTR2
IC RCVR/DRV ECL QUAD DFF 20TSSOP Product overview: MC100EP17DTR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP17DTR2 can be used for catalog matching and distributor lookup.

IC RCVR/DRV ECL QUAD DFF 20TSSOP Product overview: MC100EP17DTR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP17DTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1072795-MC100EP17DTR2 703-MC100EP17DTR2
Product Name Logic - Logic - Specialty Logic - MC100EP17DTR2 Quad Logic IC
Gate Type Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Logic - Gates and Inverters - 54LS03FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
CD54HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - 5962-8984301CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 1727-74AHCT1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details