onsemi Quad TSSOP Logic IC MC100EP17DTG

Description
Quad Differential Driver / Receiver, TSSOP 20 LEAD, 75-TUBE Product overview: MC100EP17DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP17DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Differential Driver / Receiver, TSSOP 20 LEAD, 75-TUBE Product overview: MC100EP17DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP17DTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad TSSOP Logic IC
703-MC100EP17DTG
Quad TSSOP Logic IC 703-MC100EP17DTG
Quad Differential Driver / Receiver, TSSOP 20 LEAD, 75-TUBE Product overview: MC100EP17DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP17DTG can be used for catalog matching and distributor lookup.

Quad Differential Driver / Receiver, TSSOP 20 LEAD, 75-TUBE Product overview: MC100EP17DTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP17DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - MC100EP17DTG - 760115-MC100EP17DTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP17DTG
760115-MC100EP17DTG
Logic - Logic - Specialty Logic - MC100EP17DTG 760115-MC100EP17DTG
Manufacturer: ON Semiconductor Win Source Part Number: 760115-MC100EP17DTG Series: 100EP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3 V ~ 5.5 V Resolution: 4 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): MC100EP17DTR2G; MC100EP17DT; MC100EP17DTG; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 760115-MC100EP17DTG
Series: 100EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V ~ 5.5 V
Resolution: 4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): MC100EP17DTR2G; MC100EP17DT; MC100EP17DTG;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100EP17DTG 760115-MC100EP17DTG
Product Name Quad TSSOP Logic IC Logic - Logic - Specialty Logic - MC100EP17DTG
Gate Type Buffer/Driver; Receiver Differential Receiver/Driver
Supply Voltage 5.5V
Propagation Delay 0.3600 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Logic - Gates and Inverters - 5420DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - 1727-74AHCT1G04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers