The MC100EP17DTG is a 4-bit differential line receiver designed for high-speed applications, capable of operating at frequencies exceeding 3.0 GHz. It features a typical propagation delay of 220 ps, making it suitable for buffering high-speed oscillators. The device supports both PECL and NECL modes, with a power supply range of 3.0 V to 5.5 V for PECL and -3.0 V to -5.5 V for NECL. It includes an internally generated reference voltage output (VBB) for single-ended input conditions and can rebias AC coupled inputs. The device is housed in a TSSOP-20 package and is compliant with RoHS standards, being both Pb-Free and Halogen Free. The MC100EP17DTG is designed to maintain functionality even with unused inputs left open, ensuring flexibility in circuit design.
Differential Receiver/Driver IC 20-TSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | MC100EP17DTG |
| Product Name | Specialty Logic |