onsemi Logic IC MC100EP16VTDTR2

Description
IC RCVR/DRVR ECL DIFF VAR 8TSSOP Product overview: MC100EP16VTDTR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VTDTR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR/DRVR ECL DIFF VAR 8TSSOP Product overview: MC100EP16VTDTR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VTDTR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC RCVR/DRVR ECL DIFF VAR 8TSSOP Product overview: MC100EP16VTDTR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VTDTR2 can be used for catalog matching and distributor lookup.

IC RCVR/DRVR ECL DIFF VAR 8TSSOP Product overview: MC100EP16VTDTR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VTDTR2 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - MC100EP16VTDTR2 - 926025-MC100EP16VTDTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP16VTDTR2
926025-MC100EP16VTDTR2
Logic - Logic - Specialty Logic - MC100EP16VTDTR2 926025-MC100EP16VTDTR2
Manufacturer: ON Semiconductor Win Source Part Number: 926025-MC100EP16VTDT R2 Series: 100EP Operating Temperature Range: -40°C ~ 85°C Features: Differential Receiver/Driver IC 8-TSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC100EP16 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MC100EP16VTDTODKR-ND , MC100EP16VTDTODKR, MC100EP16VTDTOSTR, MC100EP16VTDTOSDKR, MC100EP16VTDTOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 926025-MC100EP16VTDTR2
Series: 100EP
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Receiver/Driver IC 8-TSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC100EP16
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC100EP16VTDTODKR-ND, MC100EP16VTDTODKR, MC100EP16VTDTOSTR, MC100EP16VTDTOSDKR, MC100EP16VTDTOSCT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100EP16VTDTR2 926025-MC100EP16VTDTR2
Product Name Logic IC Logic - Logic - Specialty Logic - MC100EP16VTDTR2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Gates and Inverters - 1727-74AHCT1G14GW-Q100,DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - 4007A/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers