Manufacturer: ON Semiconductor
Win Source Part Number: 1072794-MC100EP16VTD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100
Differential Driver / Receiver with Variable Output Swing and Internal Input Termination, TSSOP 8 3.0x3.0x0.95 mm, 100-TUBE Product overview: MC100EP16VTDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VTDTG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 1072794-MC100EP16VTDTG | 703-MC100EP16VTDTG |
| Product Name | Logic - Logic - Specialty Logic - MC100EP16VTDTG | TSSOP Logic IC |
| Gate Type | Differential Receiver/Driver | Buffer/Driver; AND; Receiver |