onsemi Logic - Logic - Specialty Logic - MC100EP16VSDTR2G MC100EP16VSDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 719364-MC100EP16VSDT R2G Packaging: Tape and Reel Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: 100EP16 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 719364-MC100EP16VSDT R2G Packaging: Tape and Reel Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: 100EP16 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EP16VSDTR2G - 719364-MC100EP16VSDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP16VSDTR2G
719364-MC100EP16VSDTR2G
Logic - Logic - Specialty Logic - MC100EP16VSDTR2G 719364-MC100EP16VSDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 719364-MC100EP16VSDT R2G Packaging: Tape and Reel Mounting Style: SMD Logic Type: Differential Receiver/Driver Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: 100EP16 Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: ON Semiconductor
Win Source Part Number: 719364-MC100EP16VSDTR2G
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Differential Receiver/Driver
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: 100EP16
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
703-MC100EP16VSDTR2G
TSSOP Logic IC 703-MC100EP16VSDTR2G
Differential Driver / Receiver with Variable Output Swing, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100EP16VSDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VSDTR2G can be used for catalog matching and distributor lookup.

Differential Driver / Receiver with Variable Output Swing, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100EP16VSDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VSDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 719364-MC100EP16VSDTR2G 703-MC100EP16VSDTR2G
Product Name Logic - Logic - Specialty Logic - MC100EP16VSDTR2G TSSOP Logic IC
Gate Type Differential Receiver/Driver Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 711-74AHCT123AD - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic - Gates and Inverters - 54LS11LM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details