onsemi TSSOP Logic IC MC100EP16VCDTR2G

Description
Differential Driver / Receiver with High Gain and Enable Output, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100EP16VCDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VCDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Differential Driver / Receiver with High Gain and Enable Output, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100EP16VCDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VCDTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Logic IC
703-MC100EP16VCDTR2G
TSSOP Logic IC 703-MC100EP16VCDTR2G
Differential Driver / Receiver with High Gain and Enable Output, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100EP16VCDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VCDTR2G can be used for catalog matching and distributor lookup.

Differential Driver / Receiver with High Gain and Enable Output, TSSOP 8 3.0x3.0x0.95 mm, 2500-REEL Product overview: MC100EP16VCDTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VCDTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - MC100EP16VCDTR2G - 1072792-MC100EP16VCDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP16VCDTR2G
1072792-MC100EP16VCDTR2G
Logic - Logic - Specialty Logic - MC100EP16VCDTR2G 1072792-MC100EP16VCDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1072792-MC100EP16VCD TR2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1072792-MC100EP16VCDTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100EP16VCDTR2G 1072792-MC100EP16VCDTR2G
Product Name TSSOP Logic IC Logic - Logic - Specialty Logic - MC100EP16VCDTR2G
Gate Type Buffer/Driver; AND; Receiver Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Integrated Circuits (ICs)- Logic- Gates and Inverters -  - Win Source Electronics
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
IC Package Type SSOP
View Details
3 suppliers
 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers