onsemi SOIC Logic IC MC100EP16VCDR2G

Description
Differential Driver / Receiver with High Gain and Enable Output, SOIC-8 Narrow Body, 2500-REEL Product overview: MC100EP16VCDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VCDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Differential Driver / Receiver with High Gain and Enable Output, SOIC-8 Narrow Body, 2500-REEL Product overview: MC100EP16VCDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VCDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Logic IC
703-MC100EP16VCDR2G
SOIC Logic IC 703-MC100EP16VCDR2G
Differential Driver / Receiver with High Gain and Enable Output, SOIC-8 Narrow Body, 2500-REEL Product overview: MC100EP16VCDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VCDR2G can be used for catalog matching and distributor lookup.

Differential Driver / Receiver with High Gain and Enable Output, SOIC-8 Narrow Body, 2500-REEL Product overview: MC100EP16VCDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VCDR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - MC100EP16VCDR2G - 116887-MC100EP16VCDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP16VCDR2G
116887-MC100EP16VCDR2G
Logic - Logic - Specialty Logic - MC100EP16VCDR2G 116887-MC100EP16VCDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 116887-MC100EP16VCDR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver/Driver Supply Voltage: 3 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 116887-MC100EP16VCDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver/Driver
Supply Voltage: 3 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-MC100EP16VCDR2G 116887-MC100EP16VCDR2G
Product Name SOIC Logic IC Logic - Logic - Specialty Logic - MC100EP16VCDR2G
Gate Type Buffer/Driver; AND; Receiver Differential Receiver/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1658860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Quad 2-input AND gate - 74AHCT08PW/G410J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Logic - Gates and Inverters - 54LS02FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers