onsemi Logic - Logic - Specialty Logic - MC100EP16VBDTR2 MC100EP16VBDTR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 711111-MC100EP16VBDT R2 Manufacturer Homepage: www.onsemi.com Reference case: TSSOP Reference Date Code: 1316 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 711111-MC100EP16VBDT R2 Manufacturer Homepage: www.onsemi.com Reference case: TSSOP Reference Date Code: 1316 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - MC100EP16VBDTR2 - 711111-MC100EP16VBDTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - MC100EP16VBDTR2
711111-MC100EP16VBDTR2
Logic - Logic - Specialty Logic - MC100EP16VBDTR2 711111-MC100EP16VBDTR2
Manufacturer: ON Semiconductor Win Source Part Number: 711111-MC100EP16VBDT R2 Manufacturer Homepage: www.onsemi.com Reference case: TSSOP Reference Date Code: 1316 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 711111-MC100EP16VBDTR2
Manufacturer Homepage: www.onsemi.com
Reference case: TSSOP
Reference Date Code: 1316
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
3.3V 5V Logic IC - 703-MC100EP16VBDTR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Logic IC
703-MC100EP16VBDTR2
3.3V 5V Logic IC 703-MC100EP16VBDTR2
3.3V / 5V ECL Differential Receiver/Driver with High and Low Gain Product overview: MC100EP16VBDTR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VBDTR2 can be used for catalog matching and distributor lookup.

3.3V / 5V ECL Differential Receiver/Driver with High and Low Gain Product overview: MC100EP16VBDTR2 from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VBDTR2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 711111-MC100EP16VBDTR2 703-MC100EP16VBDTR2
Product Name Logic - Logic - Specialty Logic - MC100EP16VBDTR2 3.3V 5V Logic IC
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
SSOP Logic IC - 705-74AHCT3G04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT/VT
Inputs 1
View Details
6 suppliers