Manufacturer: ON Semiconductor
Win Source Part Number: 926024-MC100EP16VBDT
Series: 100EP
Operating Temperature Range: -40°C ~ 85°C
Features: Differential Receiver/Driver IC 8-TSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MC100EP16
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Differential Driver / Receiver with High and Low Gain, TSSOP 8 3.0x3.0x0.95 mm, 100-TUBE Product overview: MC100EP16VBDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16VBDTG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 926024-MC100EP16VBDTG | 703-MC100EP16VBDTG |
| Product Name | Logic - Logic - Specialty Logic - MC100EP16VBDTG | TSSOP Logic IC |
| Logic Family | ECL |